Anatech Electronics, Inc. 5095 MHz Cavity Band Pass Filter AE5095B12036

Description
5095 MHz Cavity Band Pass Filter
Request a Quote
Description
5095 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5095 MHz Cavity Band Pass Filter - AE5095B12036 - Anatech Electronics, Inc.
Garfield, NJ, United States
5095 MHz Cavity Band Pass Filter
AE5095B12036
5095 MHz Cavity Band Pass Filter AE5095B12036
5095 MHz Cavity Band Pass Filter

5095 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5095B12036
Product Name 5095 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5095 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details