Anatech Electronics, Inc. 500 MHz LC Band Pass Filter AE500B6350

Description
500 MHz LC Band Pass Filter
Request a Quote
Description
500 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz LC Band Pass Filter - AE500B6350 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz LC Band Pass Filter
AE500B6350
500 MHz LC Band Pass Filter AE500B6350
500 MHz LC Band Pass Filter

500 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500B6350
Product Name 500 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 500 MHz
Bandwidth 44000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details