Anatech Electronics, Inc. 500 MHz LC Bandpass Filter AE500B4959

Description
500 MHz LC Bandpass Filter
Request a Quote
Description
500 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz LC Bandpass Filter - AE500B4959 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz LC Bandpass Filter
AE500B4959
500 MHz LC Bandpass Filter AE500B4959
500 MHz LC Bandpass Filter

500 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500B4959
Product Name 500 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 500 MHz
Bandwidth 50000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details