Anatech Electronics, Inc. 4.1 MHz LC Band Pass Filter AE4B8875

Description
4.1 MHz LC Band Pass Filter
Request a Quote
Description
4.1 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.1 MHz LC Band Pass Filter - AE4B8875 - Anatech Electronics, Inc.
Garfield, NJ, United States
4.1 MHz LC Band Pass Filter
AE4B8875
4.1 MHz LC Band Pass Filter AE4B8875
4.1 MHz LC Band Pass Filter

4.1 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4B8875
Product Name 4.1 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 4.1 MHz
Bandwidth 700 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
5500-5900 MHz Cavity Band Pass Filter - AB5700B1250 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 400000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details