Anatech Electronics, Inc. 4 MHz LC Band Pass Filter AE4B5444

Description
4 MHz LC Band Pass Filter
Request a Quote
Description
4 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 MHz LC Band Pass Filter - AE4B5444 - Anatech Electronics, Inc.
Garfield, NJ, United States
4 MHz LC Band Pass Filter
AE4B5444
4 MHz LC Band Pass Filter AE4B5444
4 MHz LC Band Pass Filter

4 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4B5444
Product Name 4 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 4 MHz
Bandwidth 1400 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details