Anatech Electronics, Inc. 4950 MHz Cavity Bandpass Filter AE4950B11497-N

Description
4950 MHz Cavity Bandpass Filter
Request a Quote
Description
4950 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4950 MHz Cavity Bandpass Filter - AE4950B11497-N - Anatech Electronics, Inc.
Garfield, NJ, United States
4950 MHz Cavity Bandpass Filter
AE4950B11497-N
4950 MHz Cavity Bandpass Filter AE4950B11497-N
4950 MHz Cavity Bandpass Filter

4950 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4950B11497-N
Product Name 4950 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 100000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details