Anatech Electronics, Inc. 492 MHz Cavity Band Pass Filter AE492B11693

Description
492 MHz Cavity Band Pass Filter
Request a Quote
Description
492 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
492 MHz Cavity Band Pass Filter - AE492B11693 - Anatech Electronics, Inc.
Garfield, NJ, United States
492 MHz Cavity Band Pass Filter
AE492B11693
492 MHz Cavity Band Pass Filter AE492B11693
492 MHz Cavity Band Pass Filter

492 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE492B11693
Product Name 492 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 492 MHz
Bandwidth 5000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
5885 MHz Cavity Band Pass Filter - AB5885B1306 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5885 MHz
Bandwidth 20000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details