Anatech Electronics, Inc. 4900 MHz Band Pass Filter AE4900B10922

Description
4900 MHz Band Pass Filter
Request a Quote
Description
4900 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4900 MHz Band Pass Filter - AE4900B10922 - Anatech Electronics, Inc.
Garfield, NJ, United States
4900 MHz Band Pass Filter
AE4900B10922
4900 MHz Band Pass Filter AE4900B10922
4900 MHz Band Pass Filter

4900 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4900B10922
Product Name 4900 MHz Band Pass Filter
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 200000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details