Anatech Electronics, Inc. 485 MHz LC Band Pass Filter AE485B11280

Description
485 MHz LC Band Pass Filter
Request a Quote
Description
485 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
485 MHz LC Band Pass Filter - AE485B11280 - Anatech Electronics, Inc.
Garfield, NJ, United States
485 MHz LC Band Pass Filter
AE485B11280
485 MHz LC Band Pass Filter AE485B11280
485 MHz LC Band Pass Filter

485 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE485B11280
Product Name 485 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 485 MHz
Bandwidth 480000 to 490000 kHz
Insertion Loss 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details