Anatech Electronics, Inc. 4800 MHz Ceramic Band Pass Filter AE4800CB1808

Description
4800 MHz Ceramic Band Pass Filter
Request a Quote
Description
4800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4800 MHz Ceramic Band Pass Filter - AE4800CB1808 - Anatech Electronics, Inc.
Garfield, NJ, United States
4800 MHz Ceramic Band Pass Filter
AE4800CB1808
4800 MHz Ceramic Band Pass Filter AE4800CB1808
4800 MHz Ceramic Band Pass Filter

4800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4800CB1808
Product Name 4800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4800 MHz
Bandwidth 160000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details