Anatech Electronics, Inc. 479 MHz Cavity Band Pass Filter AE479B11190

Description
479 MHz Cavity Band Pass Filter
Request a Quote
Description
479 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
479 MHz Cavity Band Pass Filter - AE479B11190 - Anatech Electronics, Inc.
Garfield, NJ, United States
479 MHz Cavity Band Pass Filter
AE479B11190
479 MHz Cavity Band Pass Filter AE479B11190
479 MHz Cavity Band Pass Filter

479 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE479B11190
Product Name 479 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 479 MHz
Bandwidth 18000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details