Anatech Electronics, Inc. 4775 MHz Cavity Bandpass Filter AE4775B12121

Description
4775 MHz Cavity Bandpass Filter
Request a Quote
Description
4775 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4775 MHz Cavity Bandpass Filter - AE4775B12121 - Anatech Electronics, Inc.
Garfield, NJ, United States
4775 MHz Cavity Bandpass Filter
AE4775B12121
4775 MHz Cavity Bandpass Filter AE4775B12121
4775 MHz Cavity Bandpass Filter

4775 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4775B12121
Product Name 4775 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4775 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details