Anatech Electronics, Inc. 4650 MHz Cavity Band Pass Filter AE4650B11712

Description
4650 MHz Cavity Band Pass Filter
Request a Quote
Description
4650 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4650 MHz Cavity Band Pass Filter - AE4650B11712 - Anatech Electronics, Inc.
Garfield, NJ, United States
4650 MHz Cavity Band Pass Filter
AE4650B11712
4650 MHz Cavity Band Pass Filter AE4650B11712
4650 MHz Cavity Band Pass Filter

4650 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4650B11712
Product Name 4650 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4650 MHz
Bandwidth 620000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details