Anatech Electronics, Inc. 4640 MHz Ceramic Band Pass Filter AE4640CB1783

Description
4640 MHz Ceramic Band Pass Filter
Request a Quote
Description
4640 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4640 MHz Ceramic Band Pass Filter - AE4640CB1783 - Anatech Electronics, Inc.
Garfield, NJ, United States
4640 MHz Ceramic Band Pass Filter
AE4640CB1783
4640 MHz Ceramic Band Pass Filter AE4640CB1783
4640 MHz Ceramic Band Pass Filter

4640 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4640CB1783
Product Name 4640 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4640 MHz
Bandwidth 110000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
5490-5695 MHz Cavity Band Pass Filter - AB5592B786 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 205000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details