Anatech Electronics, Inc. 45 MHz LC Band Pass Filter AE45B6338

Description
45 MHz LC Band Pass Filter
Request a Quote
Description
45 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45 MHz LC Band Pass Filter - AE45B6338 - Anatech Electronics, Inc.
Garfield, NJ, United States
45 MHz LC Band Pass Filter
AE45B6338
45 MHz LC Band Pass Filter AE45B6338
45 MHz LC Band Pass Filter

45 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE45B6338
Product Name 45 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 45 MHz
Bandwidth 16000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details