Anatech Electronics, Inc. 4550 MHz Cavity Bandpass Filter AE4550B12120

Description
4550 MHz Cavtiy Bandpass Filter
Request a Quote
Description
4550 MHz Cavtiy Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4550 MHz Cavity Bandpass Filter - AE4550B12120 - Anatech Electronics, Inc.
Garfield, NJ, United States
4550 MHz Cavity Bandpass Filter
AE4550B12120
4550 MHz Cavity Bandpass Filter AE4550B12120
4550 MHz Cavtiy Bandpass Filter

4550 MHz Cavtiy Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4550B12120
Product Name 4550 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4550 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details