Anatech Electronics, Inc. 4500 MHz Cavity Bandpass Filter AE4500B11726

Description
4500 MHz Cavity Bandpass Filter
Request a Quote
Description
4500 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4500 MHz Cavity Bandpass Filter - AE4500B11726 - Anatech Electronics, Inc.
Garfield, NJ, United States
4500 MHz Cavity Bandpass Filter
AE4500B11726
4500 MHz Cavity Bandpass Filter AE4500B11726
4500 MHz Cavity Bandpass Filter

4500 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4500B11726
Product Name 4500 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 20000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details