Anatech Electronics, Inc. 427.5 MHz Cavity Band Pass Filter AE427B11947

Description
427.5 MHz Cavity Band Pass Filter
Request a Quote
Description
427.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
427.5 MHz Cavity Band Pass Filter - AE427B11947 - Anatech Electronics, Inc.
Garfield, NJ, United States
427.5 MHz Cavity Band Pass Filter
AE427B11947
427.5 MHz Cavity Band Pass Filter AE427B11947
427.5 MHz Cavity Band Pass Filter

427.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE427B11947
Product Name 427.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 428 MHz
Bandwidth 1000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details