Anatech Electronics, Inc. 425 MHz Cavity Bandpass Filter AE425B12180

Description
425 MHz Cavity Bandpass Filter
Request a Quote
Description
425 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
425 MHz Cavity Bandpass Filter - AE425B12180 - Anatech Electronics, Inc.
Garfield, NJ, United States
425 MHz Cavity Bandpass Filter
AE425B12180
425 MHz Cavity Bandpass Filter AE425B12180
425 MHz Cavity Bandpass Filter

425 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE425B12180
Product Name 425 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 425 MHz
Bandwidth 50000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details