Anatech Electronics, Inc. 4170 MHz Cavity Bandpass Filter AE4170B11473

Description
4170 MHz Cavity Bandpass Filter
Request a Quote
Description
4170 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4170 MHz Cavity Bandpass Filter - AE4170B11473 - Anatech Electronics, Inc.
Garfield, NJ, United States
4170 MHz Cavity Bandpass Filter
AE4170B11473
4170 MHz Cavity Bandpass Filter AE4170B11473
4170 MHz Cavity Bandpass Filter

4170 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4170B11473
Product Name 4170 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4170 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details