Anatech Electronics, Inc. 413 MHz Cavity Band Pass Filter AE413B11882

Description
413 MHz Cavity Band Pass Filter
Request a Quote
Description
413 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
413 MHz Cavity Band Pass Filter - AE413B11882 - Anatech Electronics, Inc.
Garfield, NJ, United States
413 MHz Cavity Band Pass Filter
AE413B11882
413 MHz Cavity Band Pass Filter AE413B11882
413 MHz Cavity Band Pass Filter

413 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE413B11882
Product Name 413 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 413 MHz
Bandwidth 14000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details