Anatech Electronics, Inc.
413 MHz Band Pass Filter
AE413B11866
Description
413 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
413 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE413B11866 |
|
Product Name
|
413 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
413 MHz
|
|
Bandwidth
|
14000 kHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2466 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Fc
5510 MHz
Bandwidth
10000 kHz
Insertion Loss
2 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
800000 kHz
View Details