Anatech Electronics, Inc. 4100 MHz Ceramic Band Pass Filter AE4100CB1776

Description
4100 MHz Ceramic Band Pass Filter
Request a Quote
Description
4100 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4100 MHz Ceramic Band Pass Filter - AE4100CB1776 - Anatech Electronics, Inc.
Garfield, NJ, United States
4100 MHz Ceramic Band Pass Filter
AE4100CB1776
4100 MHz Ceramic Band Pass Filter AE4100CB1776
4100 MHz Ceramic Band Pass Filter

4100 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4100CB1776
Product Name 4100 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4100 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details