Anatech Electronics, Inc. 4050 MHz Cavity Band Pass Filter AE4050B11014

Description
4050 MHz Cavity Band Pass Filter
Request a Quote
Description
4050 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4050 MHz Cavity Band Pass Filter - AE4050B11014 - Anatech Electronics, Inc.
Garfield, NJ, United States
4050 MHz Cavity Band Pass Filter
AE4050B11014
4050 MHz Cavity Band Pass Filter AE4050B11014
4050 MHz Cavity Band Pass Filter

4050 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4050B11014
Product Name 4050 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 300000 kHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details