Anatech Electronics, Inc. 401.5 MHz Cavity Band Pass Filter AE401B11912

Description
401.5 MHz Cavity Band Pass Filter
Request a Quote
Description
401.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
401.5 MHz Cavity Band Pass Filter - AE401B11912 - Anatech Electronics, Inc.
Garfield, NJ, United States
401.5 MHz Cavity Band Pass Filter
AE401B11912
401.5 MHz Cavity Band Pass Filter AE401B11912
401.5 MHz Cavity Band Pass Filter

401.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE401B11912
Product Name 401.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 402 MHz
Bandwidth 1000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details