Anatech Electronics, Inc. 4.90 MHz LC Bandpass Filter AE4.90B10716

Description
4.90 MHz LC Bandpass Filter
Request a Quote
Description
4.90 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.90 MHz LC Bandpass Filter - AE4.90B10716 - Anatech Electronics, Inc.
Garfield, NJ, United States
4.90 MHz LC Bandpass Filter
AE4.90B10716
4.90 MHz LC Bandpass Filter AE4.90B10716
4.90 MHz LC Bandpass Filter

4.90 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4.90B10716
Product Name 4.90 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 4.9 MHz
Bandwidth 62 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details