Anatech Electronics, Inc. 39.9 MHz Crystal Band Pass Filter AE39CR363

Description
39.9 MHz Crystal Band Pass Filter
Request a Quote
Description
39.9 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
39.9 MHz Crystal Band Pass Filter - AE39CR363 - Anatech Electronics, Inc.
Garfield, NJ, United States
39.9 MHz Crystal Band Pass Filter
AE39CR363
39.9 MHz Crystal Band Pass Filter AE39CR363
39.9 MHz Crystal Band Pass Filter

39.9 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE39CR363
Product Name 39.9 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 39.9 MHz
Bandwidth 8 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details