Anatech Electronics, Inc. 3930 MHz Cavity Bandpass Filter AE3930B11470

Description
3930 MHz Cavity Bandpass Filter
Request a Quote
Description
3930 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3930 MHz Cavity Bandpass Filter - AE3930B11470 - Anatech Electronics, Inc.
Garfield, NJ, United States
3930 MHz Cavity Bandpass Filter
AE3930B11470
3930 MHz Cavity Bandpass Filter AE3930B11470
3930 MHz Cavity Bandpass Filter

3930 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3930B11470
Product Name 3930 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3930 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details