Anatech Electronics, Inc. 390 MHz LC Bandpass Filter AE390B9770

Description
390 MHz LC Bandpass Filter
Request a Quote
Description
390 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
390 MHz LC Bandpass Filter - AE390B9770 - Anatech Electronics, Inc.
Garfield, NJ, United States
390 MHz LC Bandpass Filter
AE390B9770
390 MHz LC Bandpass Filter AE390B9770
390 MHz LC Bandpass Filter

390 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE390B9770
Product Name 390 MHz LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details