Anatech Electronics, Inc. 390 MHz LC Band Pass Filter AE390B10236

Description
390 MHz LC Band Pass Filter
Request a Quote
Description
390 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
390 MHz LC Band Pass Filter - AE390B10236 - Anatech Electronics, Inc.
Garfield, NJ, United States
390 MHz LC Band Pass Filter
AE390B10236
390 MHz LC Band Pass Filter AE390B10236
390 MHz LC Band Pass Filter

390 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE390B10236
Product Name 390 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 390 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details