Anatech Electronics, Inc. 384 MHz LC Bandpass Filter AE384B9658

Description
384 MHz LC Bandpass Filter
Request a Quote
Description
384 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
384 MHz LC Bandpass Filter - AE384B9658 - Anatech Electronics, Inc.
Garfield, NJ, United States
384 MHz LC Bandpass Filter
AE384B9658
384 MHz LC Bandpass Filter AE384B9658
384 MHz LC Bandpass Filter

384 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE384B9658
Product Name 384 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 384 MHz
Bandwidth 10000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details