Anatech Electronics, Inc. 3840 MHz Cavity Bandpass Filter AE3840B12031

Description
3840 MHz Cavity Bandpass Filter
Request a Quote
Description
3840 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3840 MHz Cavity Bandpass Filter - AE3840B12031 - Anatech Electronics, Inc.
Garfield, NJ, United States
3840 MHz Cavity Bandpass Filter
AE3840B12031
3840 MHz Cavity Bandpass Filter AE3840B12031
3840 MHz Cavity Bandpass Filter

3840 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3840B12031
Product Name 3840 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3840 MHz
Bandwidth 200000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details