Anatech Electronics, Inc. 3800 MHz Cavity Band Pass Filter AE3800B11741

Description
3800 MHz Cavity Band Pass Filter
Request a Quote
Description
3800 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3800 MHz Cavity Band Pass Filter - AE3800B11741 - Anatech Electronics, Inc.
Garfield, NJ, United States
3800 MHz Cavity Band Pass Filter
AE3800B11741
3800 MHz Cavity Band Pass Filter AE3800B11741
3800 MHz Cavity Band Pass Filter

3800 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3800B11741
Product Name 3800 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3800 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details