Anatech Electronics, Inc. 3750 MHz Ceramic Bandpass Filter AE3750CB1873

Description
3750 MHz Ceramic Bandpass Filter
Request a Quote
Description
3750 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3750 MHz Ceramic Bandpass Filter - AE3750CB1873 - Anatech Electronics, Inc.
Garfield, NJ, United States
3750 MHz Ceramic Bandpass Filter
AE3750CB1873
3750 MHz Ceramic Bandpass Filter AE3750CB1873
3750 MHz Ceramic Bandpass Filter

3750 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3750CB1873
Product Name 3750 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3750 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details