Anatech Electronics, Inc. 365 MHz Ceramic Band Pass Filter AE365CB1782

Description
365 MHz Ceramic Band Pass Filter
Request a Quote
Description
365 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
365 MHz Ceramic Band Pass Filter - AE365CB1782 - Anatech Electronics, Inc.
Garfield, NJ, United States
365 MHz Ceramic Band Pass Filter
AE365CB1782
365 MHz Ceramic Band Pass Filter AE365CB1782
365 MHz Ceramic Band Pass Filter

365 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE365CB1782
Product Name 365 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 365 MHz
Bandwidth 14000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
5480-5720 MHz Cavity Band Pass Filter - AB5600B1278 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details