Anatech Electronics, Inc.
365MHz Band Pass Filter
AE365B6743
Description
365MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
365MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE365B6743 |
|
Product Name
|
365MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
365 MHz
|
|
Bandwidth
|
38000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4970 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
15000 MHz
Bandwidth
4.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1485 MHz
Bandwidth
40000 kHz
View Details