Anatech Electronics, Inc. 3647.5 MHz Cavity Bandpass Filter AE3647B11431

Description
3647.5 MHz Cavity Bandpass Filter
Request a Quote
Description
3647.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3647.5 MHz Cavity Bandpass Filter - AE3647B11431 - Anatech Electronics, Inc.
Garfield, NJ, United States
3647.5 MHz Cavity Bandpass Filter
AE3647B11431
3647.5 MHz Cavity Bandpass Filter AE3647B11431
3647.5 MHz Cavity Bandpass Filter

3647.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3647B11431
Product Name 3647.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3648 MHz
Bandwidth 25000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details