Anatech Electronics, Inc. 3642.5 MHz Cavity Bandpass Filter AE3642B11540

Description
3642.5 MHz Cavity Bandpass Filter
Request a Quote
Description
3642.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3642.5 MHz Cavity Bandpass Filter - AE3642B11540 - Anatech Electronics, Inc.
Garfield, NJ, United States
3642.5 MHz Cavity Bandpass Filter
AE3642B11540
3642.5 MHz Cavity Bandpass Filter AE3642B11540
3642.5 MHz Cavity Bandpass Filter

3642.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3642B11540
Product Name 3642.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3642 MHz
Bandwidth 25000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details