Anatech Electronics, Inc. 3600 MHz Cavity Band Pass Filter AE3600B11724

Description
3600 MHz Cavity Band Pass Filter
Request a Quote
Description
3600 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3600 MHz Cavity Band Pass Filter - AE3600B11724 - Anatech Electronics, Inc.
Garfield, NJ, United States
3600 MHz Cavity Band Pass Filter
AE3600B11724
3600 MHz Cavity Band Pass Filter AE3600B11724
3600 MHz Cavity Band Pass Filter

3600 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3600B11724
Product Name 3600 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3600 MHz
Bandwidth 400000 kHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
2492 MHz WiFi Cavity Band Pass Filter - AB2492B1246 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 22000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details