Anatech Electronics, Inc.
3586MHz Band Pass Filter
AE3586B11064
Description
3586MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
3586MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE3586B11064 |
|
Product Name
|
3586MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
3586 MHz
|
|
Bandwidth
|
828000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5000 MHz
Bandwidth
33000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5000 MHz
Bandwidth
600000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2593 MHz
Bandwidth
240000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3504 MHz
Bandwidth
10000 kHz
View Details