Anatech Electronics, Inc. 355 MHz LC Bandpass Filter AE355B6648

Description
355 MHz LC Bandpass Filter
Request a Quote
Description
355 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
355 MHz LC Bandpass Filter - AE355B6648 - Anatech Electronics, Inc.
Garfield, NJ, United States
355 MHz LC Bandpass Filter
AE355B6648
355 MHz LC Bandpass Filter AE355B6648
355 MHz LC Bandpass Filter

355 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE355B6648
Product Name 355 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 355 MHz
Bandwidth 26000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details