Anatech Electronics, Inc. 3550 MHz Cavity Bandpass Filter AE3550B11878

Description
3550 MHz Cavity Bandpass Filter
Request a Quote
Description
3550 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3550 MHz Cavity Bandpass Filter - AE3550B11878 - Anatech Electronics, Inc.
Garfield, NJ, United States
3550 MHz Cavity Bandpass Filter
AE3550B11878
3550 MHz Cavity Bandpass Filter AE3550B11878
3550 MHz Cavity Bandpass Filter

3550 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3550B11878
Product Name 3550 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 300000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details