Anatech Electronics, Inc. 35200 MHz Waveguide Bandpass Filter AE35200WB11561

Description
35200 MHz Waveguide Bandpass Filter
Request a Quote
Description
35200 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
35200 MHz Waveguide Bandpass Filter - AE35200WB11561 - Anatech Electronics, Inc.
Garfield, NJ, United States
35200 MHz Waveguide Bandpass Filter
AE35200WB11561
35200 MHz Waveguide Bandpass Filter AE35200WB11561
35200 MHz Waveguide Bandpass Filter

35200 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE35200WB11561
Product Name 35200 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 35200 MHz
Bandwidth 500000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details