Anatech Electronics, Inc. 3500 MHz Ceramic Band Pass Filter AE3500CB1775

Description
3500 MHz Ceramic Band Pass Filter
Request a Quote
Description
3500 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Ceramic Band Pass Filter - AE3500CB1775 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Ceramic Band Pass Filter
AE3500CB1775
3500 MHz Ceramic Band Pass Filter AE3500CB1775
3500 MHz Ceramic Band Pass Filter

3500 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3500CB1775
Product Name 3500 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3500 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details