Anatech Electronics, Inc. 3468 MHz Cavity Band Pass Filter AE3468B11679

Description
3468 MHz Cavity Band Pass Filter
Request a Quote
Description
3468 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3468 MHz Cavity Band Pass Filter - AE3468B11679 - Anatech Electronics, Inc.
Garfield, NJ, United States
3468 MHz Cavity Band Pass Filter
AE3468B11679
3468 MHz Cavity Band Pass Filter AE3468B11679
3468 MHz Cavity Band Pass Filter

3468 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3468B11679
Product Name 3468 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3468 MHz
Bandwidth 1.81E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details