Anatech Electronics, Inc. 3460 MHz Band Pass Filter AE3460B11834

Description
3460 MHz Band Pass Filter
Request a Quote
Description
3460 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3460 MHz Band Pass Filter - AE3460B11834 - Anatech Electronics, Inc.
Garfield, NJ, United States
3460 MHz Band Pass Filter
AE3460B11834
3460 MHz Band Pass Filter AE3460B11834
3460 MHz Band Pass Filter

3460 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3460B11834
Product Name 3460 MHz Band Pass Filter
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details