Anatech Electronics, Inc. 3437.5 MHz Cavity Band Pass Filter AE3437B1361

Description
3437.5 MHz Cavity Band Pass Filter
Request a Quote
Description
3437.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3437.5 MHz Cavity Band Pass Filter - AE3437B1361 - Anatech Electronics, Inc.
Garfield, NJ, United States
3437.5 MHz Cavity Band Pass Filter
AE3437B1361
3437.5 MHz Cavity Band Pass Filter AE3437B1361
3437.5 MHz Cavity Band Pass Filter

3437.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3437B1361
Product Name 3437.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3438 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details