Anatech Electronics, Inc.
3412 MHz Cavity Bandpass
AE3412B11986
Description
3412 MHz Cavity Bandpass
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
3412 MHz Cavity Bandpass
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE3412B11986 |
|
Product Name
|
3412 MHz Cavity Bandpass |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2262 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1925 MHz
Bandwidth
110000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2512 MHz
Bandwidth
50000 kHz
View Details