Anatech Electronics, Inc. 3350 MHz Cavity Bandpass Filter AE3350B12198

Description
3350 MHz Cavity Bandpass Filter
Request a Quote
Description
3350 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3350 MHz Cavity Bandpass Filter - AE3350B12198 - Anatech Electronics, Inc.
Garfield, NJ, United States
3350 MHz Cavity Bandpass Filter
AE3350B12198
3350 MHz Cavity Bandpass Filter AE3350B12198
3350 MHz Cavity Bandpass Filter

3350 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3350B12198
Product Name 3350 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3350 MHz
Bandwidth 1.30E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details