Anatech Electronics, Inc. 3300 MHz Ceramic Band Pass Filter AE3300CB1794

Description
3300 MHz Ceramic Band Pass Filter
Request a Quote
Description
3300 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Ceramic Band Pass Filter - AE3300CB1794 - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Ceramic Band Pass Filter
AE3300CB1794
3300 MHz Ceramic Band Pass Filter AE3300CB1794
3300 MHz Ceramic Band Pass Filter

3300 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3300CB1794
Product Name 3300 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3300 MHz
Bandwidth 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B747 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details